DigiKey Datasheets for Wirewound Resistors

Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more

Page: 1 50 70 80 90 100 110 120 127 128 129 130 131 132 133 134 135 136 137 138 139 140 150 160 170 180
Product Name Notes
10 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
10 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
10 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
100 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
11 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
12.4 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
133 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
453 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
453 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
460 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
464 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
470 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
470 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
475 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
487 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
487 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
499 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
499 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
499 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
500 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
505 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
511 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
523 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
523 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
536 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
549 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
557 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
560 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
562 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
576 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
590 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
604 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
604 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
619 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
619 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
619 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
620 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
634 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
649 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
665 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
665 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
670 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
680 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
681 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
698 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
700 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
715 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
732 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
750 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
750 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
751 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
768 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
787 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
806 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
806 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
806 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
825 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
845 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
866 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
880 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
887 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
900 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
909 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
909 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
909 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
931 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
953 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
976 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

<< Prev Next >>