Vishay Intertechnology, Inc. RES 255 OHM 2W 1% WW AXIAL RWR82S2550FSS73

Description
RES 255ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 255ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 2W 1% WW AXIAL - RWR82S2550FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 2W 1% WW AXIAL
RWR82S2550FSS73
RES 255 OHM 2W 1% WW AXIAL RWR82S2550FSS73
RES 255ohm 2W 1% WW AXIAL

RES 255ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S2550FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2550FSS73-ND
Through Hole Resistors RWR82S2550FSS73-ND
255 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

255 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S2550FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2550FSS73
Wirewound Resistors 3110-RWR82S2550FSS73
EGS-2 255 1% RWR82S2550FS S73

EGS-2 255 1% RWR82S2550FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S2550FSS73 RWR82S2550FSS73-ND 3110-RWR82S2550FSS73
Product Name RES 255 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255 ohms 255 ohms 255 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers