Vishay Intertechnology, Inc. Wirewound Resistors RWR82S36R5FRBSL

Description
EGS-2 36.5 1% RWR82S36R5FR BSL
Request a Quote Datasheet
Description
EGS-2 36.5 1% RWR82S36R5FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S36R5FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S36R5FRBSL
Wirewound Resistors 3110-RWR82S36R5FRBSL
EGS-2 36.5 1% RWR82S36R5FR BSL

EGS-2 36.5 1% RWR82S36R5FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S36R5FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S36R5FRBSL-ND
Through Hole Resistors RWR82S36R5FRBSL-ND
36.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

36.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 36.5 OHM 2W 1% WW AXIAL - RWR82S36R5FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 2W 1% WW AXIAL
RWR82S36R5FRBSL
RES 36.5 OHM 2W 1% WW AXIAL RWR82S36R5FRBSL
RES 36.5ohm 2W 1% WW AXIAL

RES 36.5ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S36R5FRBSL RWR82S36R5FRBSL-ND RWR82S36R5FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 36.5 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details