Vishay Intertechnology, Inc. Through Hole Resistors RWR82S3R57FRB12

Description
3.57 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.57 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S3R57FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S3R57FRB12-ND
Through Hole Resistors RWR82S3R57FRB12-ND
3.57 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.57 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S3R57FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S3R57FRB12
Wirewound Resistors 3110-RWR82S3R57FRB12
EGS-2 3.57 1% RWR82S3R57FR B12

EGS-2 3.57 1% RWR82S3R57FR B12

Supplier's Site Datasheet
RES 3.57 OHM 2W 1% WW AXIAL - RWR82S3R57FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57 OHM 2W 1% WW AXIAL
RWR82S3R57FRB12
RES 3.57 OHM 2W 1% WW AXIAL RWR82S3R57FRB12
RES 3.57ohm 2W 1% WW AXIAL

RES 3.57ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S3R57FRB12-ND 3110-RWR82S3R57FRB12 RWR82S3R57FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 3.57 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.57 ohms 3.57 ohms 3.57 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details