Vishay Intertechnology, Inc. RES 442 OHM 2W 1% WW AXIAL RWR82S4420FRRSL

Description
RES 442ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 442ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 2W 1% WW AXIAL - RWR82S4420FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 2W 1% WW AXIAL
RWR82S4420FRRSL
RES 442 OHM 2W 1% WW AXIAL RWR82S4420FRRSL
RES 442ohm 2W 1% WW AXIAL

RES 442ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S4420FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S4420FRRSL
Wirewound Resistors 3110-RWR82S4420FRRSL
EGS-2 442 1% RWR82S4420FR RSL

EGS-2 442 1% RWR82S4420FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S4420FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S4420FRRSL-ND
Through Hole Resistors RWR82S4420FRRSL-ND
442 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

442 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S4420FRRSL 3110-RWR82S4420FRRSL RWR82S4420FRRSL-ND
Product Name RES 442 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442 ohms 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details