Vishay Intertechnology, Inc. RES 309 OHM 2W 1% WW AXIAL RWR82S3090FRRSL

Description
RES 309ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 309ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 2W 1% WW AXIAL - RWR82S3090FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 2W 1% WW AXIAL
RWR82S3090FRRSL
RES 309 OHM 2W 1% WW AXIAL RWR82S3090FRRSL
RES 309ohm 2W 1% WW AXIAL

RES 309ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S3090FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S3090FRRSL-ND
Through Hole Resistors RWR82S3090FRRSL-ND
309 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

309 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S3090FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S3090FRRSL
Wirewound Resistors 3110-RWR82S3090FRRSL
EGS-2 309 1% RWR82S3090FR RSL

EGS-2 309 1% RWR82S3090FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S3090FRRSL RWR82S3090FRRSL-ND 3110-RWR82S3090FRRSL
Product Name RES 309 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details