Vishay Intertechnology, Inc. Through Hole Resistors RWR82S4750FSS73

Description
475 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
475 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S4750FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S4750FSS73-ND
Through Hole Resistors RWR82S4750FSS73-ND
475 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 475 OHM 2W 1% WW AXIAL - RWR82S4750FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 2W 1% WW AXIAL
RWR82S4750FSS73
RES 475 OHM 2W 1% WW AXIAL RWR82S4750FSS73
RES 475ohm 2W 1% WW AXIAL

RES 475ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S4750FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S4750FSS73
Wirewound Resistors 3110-RWR82S4750FSS73
EGS-2 475 1% RWR82S4750FS S73

EGS-2 475 1% RWR82S4750FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,475Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2700 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,475Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2700
Resistor,metal Alloy,475Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2700
Resistor,Metal Alloy,475Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,475Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR82S4750FSS73-ND RWR82S4750FSS73 3110-RWR82S4750FSS73 64C2700
Product Name Through Hole Resistors RES 475 OHM 2W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,475Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 475 ohms 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers