Vishay Intertechnology, Inc. Wirewound Resistors RWR82S5110FMB12

Description
EGS-2 511 1% RWR82S5110FM B12
Request a Quote Datasheet
Description
EGS-2 511 1% RWR82S5110FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S5110FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S5110FMB12
Wirewound Resistors 3110-RWR82S5110FMB12
EGS-2 511 1% RWR82S5110FM B12

EGS-2 511 1% RWR82S5110FM B12

Supplier's Site Datasheet
RES 511 OHM 2W 1% WW AXIAL - RWR82S5110FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 2W 1% WW AXIAL
RWR82S5110FMB12
RES 511 OHM 2W 1% WW AXIAL RWR82S5110FMB12
RES 511ohm 2W 1% WW AXIAL

RES 511ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S5110FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S5110FMB12-ND
Through Hole Resistors RWR82S5110FMB12-ND
511 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S5110FMB12 RWR82S5110FMB12 RWR82S5110FMB12-ND
Product Name Wirewound Resistors RES 511 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details