Vishay Intertechnology, Inc. RES 309 OHM 2W 1% WW AXIAL RWR82S3090FRS73

Description
RES 309ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 309ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 2W 1% WW AXIAL - RWR82S3090FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 2W 1% WW AXIAL
RWR82S3090FRS73
RES 309 OHM 2W 1% WW AXIAL RWR82S3090FRS73
RES 309ohm 2W 1% WW AXIAL

RES 309ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S3090FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S3090FRS73
Wirewound Resistors 3110-RWR82S3090FRS73
EGS-2 309 1% RWR82S3090FR S73

EGS-2 309 1% RWR82S3090FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82S3090FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S3090FRS73-ND
Through Hole Resistors RWR82S3090FRS73-ND
309 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

309 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S3090FRS73 3110-RWR82S3090FRS73 RWR82S3090FRS73-ND
Product Name RES 309 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers