Vishay Intertechnology, Inc. Through Hole Resistors RWR82S1R87FRBSL

Description
1.87 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.87 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S1R87FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1R87FRBSL-ND
Through Hole Resistors RWR82S1R87FRBSL-ND
1.87 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.87 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.87 OHM 2W 1% WW AXIAL - RWR82S1R87FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87 OHM 2W 1% WW AXIAL
RWR82S1R87FRBSL
RES 1.87 OHM 2W 1% WW AXIAL RWR82S1R87FRBSL
RES 1.87ohm 2W 1% WW AXIAL

RES 1.87ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S1R87FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1R87FRBSL
Wirewound Resistors 3110-RWR82S1R87FRBSL
EGS-2 1.87 1% RWR82S1R87FR BSL

EGS-2 1.87 1% RWR82S1R87FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S1R87FRBSL-ND RWR82S1R87FRBSL 3110-RWR82S1R87FRBSL
Product Name Through Hole Resistors RES 1.87 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.87 ohms 1.87 ohms 1.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers