Vishay Intertechnology, Inc. RES 402 OHM 2W 0.1% WW AXIAL RWR82S4020BRS70

Description
RES 402ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 402ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 2W 0.1% WW AXIAL - RWR82S4020BRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 2W 0.1% WW AXIAL
RWR82S4020BRS70
RES 402 OHM 2W 0.1% WW AXIAL RWR82S4020BRS70
RES 402ohm 2W 0.1% WW AXIAL

RES 402ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S4020BRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S4020BRS70
Wirewound Resistors 3110-RWR82S4020BRS70
EGS-2 402 .1% RWR82S4020BR S70

EGS-2 402 .1% RWR82S4020BR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR82S4020BRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S4020BRS70-ND
Through Hole Resistors RWR82S4020BRS70-ND
402 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S4020BRS70 3110-RWR82S4020BRS70 RWR82S4020BRS70-ND
Product Name RES 402 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details