Vishay Intertechnology, Inc. RES 301 OHM 2W 1% WW AXIAL RWR82S3010FRBSL

Description
RES 301ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 301ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 2W 1% WW AXIAL - RWR82S3010FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 2W 1% WW AXIAL
RWR82S3010FRBSL
RES 301 OHM 2W 1% WW AXIAL RWR82S3010FRBSL
RES 301ohm 2W 1% WW AXIAL

RES 301ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S3010FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S3010FRBSL
Wirewound Resistors 3110-RWR82S3010FRBSL
EGS-2 301 1% RWR82S3010FR BSL

EGS-2 301 1% RWR82S3010FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S3010FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S3010FRBSL-ND
Through Hole Resistors RWR82S3010FRBSL-ND
301 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S3010FRBSL 3110-RWR82S3010FRBSL RWR82S3010FRBSL-ND
Product Name RES 301 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details