Vishay Intertechnology, Inc. Through Hole Resistors RWR82S4640FRBSL

Description
464 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
464 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S4640FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S4640FRBSL-ND
Through Hole Resistors RWR82S4640FRBSL-ND
464 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

464 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S4640FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S4640FRBSL
Wirewound Resistors 3110-RWR82S4640FRBSL
EGS-2 464 1% RWR82S4640FR BSL

EGS-2 464 1% RWR82S4640FR BSL

Supplier's Site Datasheet
RES 464 OHM 2W 1% WW AXIAL - RWR82S4640FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 2W 1% WW AXIAL
RWR82S4640FRBSL
RES 464 OHM 2W 1% WW AXIAL RWR82S4640FRBSL
RES 464ohm 2W 1% WW AXIAL

RES 464ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S4640FRBSL-ND 3110-RWR82S4640FRBSL RWR82S4640FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 464 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 464 ohms 464 ohms 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers