Vishay Intertechnology, Inc. RES 255 OHM 2W 1% WW AXIAL RWR82S2550FSS70

Description
RES 255ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 255ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 2W 1% WW AXIAL - RWR82S2550FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 2W 1% WW AXIAL
RWR82S2550FSS70
RES 255 OHM 2W 1% WW AXIAL RWR82S2550FSS70
RES 255ohm 2W 1% WW AXIAL

RES 255ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S2550FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2550FSS70
Wirewound Resistors 3110-RWR82S2550FSS70
EGS-2 255 1% RWR82S2550FS S70

EGS-2 255 1% RWR82S2550FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR82S2550FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2550FSS70-ND
Through Hole Resistors RWR82S2550FSS70-ND
255 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

255 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S2550FSS70 3110-RWR82S2550FSS70 RWR82S2550FSS70-ND
Product Name RES 255 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255 ohms 255 ohms 255 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details