Vishay Intertechnology, Inc. Wirewound Resistors RWR82S3610FSBSL

Description
EGS-2 361 1% RWR82S3610FS BSL
Request a Quote Datasheet
Description
EGS-2 361 1% RWR82S3610FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S3610FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S3610FSBSL
Wirewound Resistors 3110-RWR82S3610FSBSL
EGS-2 361 1% RWR82S3610FS BSL

EGS-2 361 1% RWR82S3610FS BSL

Supplier's Site Datasheet
RES 361 OHM 2W 1% WW AXIAL - RWR82S3610FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 361 OHM 2W 1% WW AXIAL
RWR82S3610FSBSL
RES 361 OHM 2W 1% WW AXIAL RWR82S3610FSBSL
RES 361ohm 2W 1% WW AXIAL

RES 361ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S3610FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S3610FSBSL-ND
Through Hole Resistors RWR82S3610FSBSL-ND
361 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

361 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S3610FSBSL RWR82S3610FSBSL RWR82S3610FSBSL-ND
Product Name Wirewound Resistors RES 361 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 361 ohms 361 ohms 361 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details