Vishay Intertechnology, Inc. Through Hole Resistors RWR82S2R20FRRSL

Description
2.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S2R20FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2R20FRRSL-ND
Through Hole Resistors RWR82S2R20FRRSL-ND
2.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S2R20FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2R20FRRSL
Wirewound Resistors 3110-RWR82S2R20FRRSL
EGS-2 2.2 1% RWR82S2R20FR RSL

EGS-2 2.2 1% RWR82S2R20FR RSL

Supplier's Site Datasheet
RES 2.2 OHM 2W 1% WW AXIAL - RWR82S2R20FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 2W 1% WW AXIAL
RWR82S2R20FRRSL
RES 2.2 OHM 2W 1% WW AXIAL RWR82S2R20FRRSL
RES 2.2ohm 2W 1% WW AXIAL

RES 2.2ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S2R20FRRSL-ND 3110-RWR82S2R20FRRSL RWR82S2R20FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 2.2 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistors - Through Hole Resistors - 1315231-C3A18RJT - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details