Vishay Intertechnology, Inc. Through Hole Resistors RWR82S47R0FRB12

Description
47 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
47 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S47R0FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S47R0FRB12-ND
Through Hole Resistors RWR82S47R0FRB12-ND
47 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 47 OHM 2W 1% WW AXIAL - RWR82S47R0FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 2W 1% WW AXIAL
RWR82S47R0FRB12
RES 47 OHM 2W 1% WW AXIAL RWR82S47R0FRB12
RES 47ohm 2W 1% WW AXIAL

RES 47ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S47R0FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S47R0FRB12
Wirewound Resistors 3110-RWR82S47R0FRB12
EGS-2 47 1% RWR82S47R0FR B12

EGS-2 47 1% RWR82S47R0FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S47R0FRB12-ND RWR82S47R0FRB12 3110-RWR82S47R0FRB12
Product Name Through Hole Resistors RES 47 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details