Vishay Intertechnology, Inc. RES 280 OHM 2W 1% WW AXIAL RWR82S2800FSRSL

Description
RES 280ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 280ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 2W 1% WW AXIAL - RWR82S2800FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 2W 1% WW AXIAL
RWR82S2800FSRSL
RES 280 OHM 2W 1% WW AXIAL RWR82S2800FSRSL
RES 280ohm 2W 1% WW AXIAL

RES 280ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S2800FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2800FSRSL-ND
Through Hole Resistors RWR82S2800FSRSL-ND
280 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S2800FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2800FSRSL
Wirewound Resistors 3110-RWR82S2800FSRSL
EGS-2 280 1% RWR82S2800FS RSL

EGS-2 280 1% RWR82S2800FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S2800FSRSL RWR82S2800FSRSL-ND 3110-RWR82S2800FSRSL
Product Name RES 280 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details