Vishay Intertechnology, Inc. Wirewound Resistors RWR82S3740FSRSL

Description
EGS-2 374 1% RWR82S3740FS RSL
Request a Quote Datasheet
Description
EGS-2 374 1% RWR82S3740FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S3740FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S3740FSRSL
Wirewound Resistors 3110-RWR82S3740FSRSL
EGS-2 374 1% RWR82S3740FS RSL

EGS-2 374 1% RWR82S3740FS RSL

Supplier's Site Datasheet
RES 374 OHM 2W 1% WW AXIAL - RWR82S3740FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 2W 1% WW AXIAL
RWR82S3740FSRSL
RES 374 OHM 2W 1% WW AXIAL RWR82S3740FSRSL
RES 374ohm 2W 1% WW AXIAL

RES 374ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S3740FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S3740FSRSL-ND
Through Hole Resistors RWR82S3740FSRSL-ND
374 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S3740FSRSL RWR82S3740FSRSL RWR82S3740FSRSL-ND
Product Name Wirewound Resistors RES 374 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 374 ohms 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details