Vishay Intertechnology, Inc. Wirewound Resistors RWR82S2R32FSB12

Description
EGS-2 2.32 1% RWR82S2R32FS B12
Request a Quote Datasheet
Description
EGS-2 2.32 1% RWR82S2R32FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S2R32FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2R32FSB12
Wirewound Resistors 3110-RWR82S2R32FSB12
EGS-2 2.32 1% RWR82S2R32FS B12

EGS-2 2.32 1% RWR82S2R32FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82S2R32FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2R32FSB12-ND
Through Hole Resistors RWR82S2R32FSB12-ND
2.32 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.32 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.32 OHM 2W 1% WW AXIAL - RWR82S2R32FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32 OHM 2W 1% WW AXIAL
RWR82S2R32FSB12
RES 2.32 OHM 2W 1% WW AXIAL RWR82S2R32FSB12
RES 2.32ohm 2W 1% WW AXIAL

RES 2.32ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S2R32FSB12 RWR82S2R32FSB12-ND RWR82S2R32FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 2.32 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.32 ohms 2.32 ohms 2.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers