Vishay Intertechnology, Inc. Wirewound Resistors RWR82S3R32FPS73

Description
EGS-2 3.32 1% RWR82S3R32FP S73
Request a Quote Datasheet
Description
EGS-2 3.32 1% RWR82S3R32FP S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S3R32FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S3R32FPS73
Wirewound Resistors 3110-RWR82S3R32FPS73
EGS-2 3.32 1% RWR82S3R32FP S73

EGS-2 3.32 1% RWR82S3R32FP S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82S3R32FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S3R32FPS73-ND
Through Hole Resistors RWR82S3R32FPS73-ND
3.32 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.32 OHM 2W 1% WW AXIAL - RWR82S3R32FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 2W 1% WW AXIAL
RWR82S3R32FPS73
RES 3.32 OHM 2W 1% WW AXIAL RWR82S3R32FPS73
RES 3.32ohm 2W 1% WW AXIAL

RES 3.32ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S3R32FPS73 RWR82S3R32FPS73-ND RWR82S3R32FPS73
Product Name Wirewound Resistors Through Hole Resistors RES 3.32 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1K5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details