Vishay Intertechnology, Inc. RES 27.4 OHM 2W 1% WW AXIAL RWR82S27R4FRB12

Description
RES 27.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 27.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 2W 1% WW AXIAL - RWR82S27R4FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 2W 1% WW AXIAL
RWR82S27R4FRB12
RES 27.4 OHM 2W 1% WW AXIAL RWR82S27R4FRB12
RES 27.4ohm 2W 1% WW AXIAL

RES 27.4ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S27R4FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S27R4FRB12-ND
Through Hole Resistors RWR82S27R4FRB12-ND
27.4 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

27.4 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S27R4FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S27R4FRB12
Wirewound Resistors 3110-RWR82S27R4FRB12
EGS-2 27.4 1% RWR82S27R4FR B12

EGS-2 27.4 1% RWR82S27R4FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S27R4FRB12 RWR82S27R4FRB12-ND 3110-RWR82S27R4FRB12
Product Name RES 27.4 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details