Vishay Intertechnology, Inc. Through Hole Resistors RWR82S30R1FSRSL

Description
30.1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
30.1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S30R1FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S30R1FSRSL-ND
Through Hole Resistors RWR82S30R1FSRSL-ND
30.1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30.1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S30R1FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S30R1FSRSL
Wirewound Resistors 3110-RWR82S30R1FSRSL
EGS-2 30.1 1% RWR82S30R1FS RSL

EGS-2 30.1 1% RWR82S30R1FS RSL

Supplier's Site Datasheet
RES 30.1 OHM 2W 1% WW AXIAL - RWR82S30R1FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 2W 1% WW AXIAL
RWR82S30R1FSRSL
RES 30.1 OHM 2W 1% WW AXIAL RWR82S30R1FSRSL
RES 30.1ohm 2W 1% WW AXIAL

RES 30.1ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S30R1FSRSL-ND 3110-RWR82S30R1FSRSL RWR82S30R1FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 30.1 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers