EGS-2 301 1% RWR82S3010FS S70
RES 301ohm 2W 1% WW AXIAL
301 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Resistor,Metal Alloy,301Ohms,1+/-% Tol,-20,20ppm-TC
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RWR82S3010FSS70 | RWR82S3010FSS70 | RWR82S3010FSS70-ND | 64C2609 |
| Product Name | Wirewound Resistors | RES 301 OHM 2W 1% WW AXIAL | Through Hole Resistors | Resistor,metal Alloy,301Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 301 ohms | 301 ohms | 301 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Power Rating | 2 watts | 1.5 watts |