Vishay Intertechnology, Inc. Wirewound Resistors RWR82S20R0FSB12

Description
EGS-2 20 1% RWR82S20R0FS B12
Request a Quote Datasheet
Description
EGS-2 20 1% RWR82S20R0FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S20R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S20R0FSB12
Wirewound Resistors 3110-RWR82S20R0FSB12
EGS-2 20 1% RWR82S20R0FS B12

EGS-2 20 1% RWR82S20R0FS B12

Supplier's Site Datasheet
RES 20 OHM 2W 1% WW AXIAL - RWR82S20R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 2W 1% WW AXIAL
RWR82S20R0FSB12
RES 20 OHM 2W 1% WW AXIAL RWR82S20R0FSB12
RES 20ohm 2W 1% WW AXIAL

RES 20ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S20R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S20R0FSB12-ND
Through Hole Resistors RWR82S20R0FSB12-ND
20 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S20R0FSB12 RWR82S20R0FSB12 RWR82S20R0FSB12-ND
Product Name Wirewound Resistors RES 20 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details