Vishay Intertechnology, Inc. Wirewound Resistors RWR82S27R4FSBSL

Description
EGS-2 27.4 1% RWR82S27R4FS BSL
Request a Quote Datasheet
Description
EGS-2 27.4 1% RWR82S27R4FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S27R4FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S27R4FSBSL
Wirewound Resistors 3110-RWR82S27R4FSBSL
EGS-2 27.4 1% RWR82S27R4FS BSL

EGS-2 27.4 1% RWR82S27R4FS BSL

Supplier's Site Datasheet
RES 27.4 OHM 2W 1% WW AXIAL - RWR82S27R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 2W 1% WW AXIAL
RWR82S27R4FSBSL
RES 27.4 OHM 2W 1% WW AXIAL RWR82S27R4FSBSL
RES 27.4ohm 2W 1% WW AXIAL

RES 27.4ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S27R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S27R4FSBSL-ND
Through Hole Resistors RWR82S27R4FSBSL-ND
27.4 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

27.4 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S27R4FSBSL RWR82S27R4FSBSL RWR82S27R4FSBSL-ND
Product Name Wirewound Resistors RES 27.4 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details