Vishay Intertechnology, Inc. Through Hole Resistors RWR82S3480FRBSL

Description
348 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
348 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S3480FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S3480FRBSL-ND
Through Hole Resistors RWR82S3480FRBSL-ND
348 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 348 OHM 2W 1% WW AXIAL - RWR82S3480FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 2W 1% WW AXIAL
RWR82S3480FRBSL
RES 348 OHM 2W 1% WW AXIAL RWR82S3480FRBSL
RES 348ohm 2W 1% WW AXIAL

RES 348ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S3480FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S3480FRBSL
Wirewound Resistors 3110-RWR82S3480FRBSL
EGS-2 348 1% RWR82S3480FR BSL

EGS-2 348 1% RWR82S3480FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S3480FRBSL-ND RWR82S3480FRBSL 3110-RWR82S3480FRBSL
Product Name Through Hole Resistors RES 348 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 348 ohms 348 ohms 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - C1018KJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details