Vishay Intertechnology, Inc. Wirewound Resistors RWR82S24R9FRS73

Description
EGS-2 24.9 1% RWR82S24R9FR S73
Request a Quote Datasheet
Description
EGS-2 24.9 1% RWR82S24R9FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S24R9FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S24R9FRS73
Wirewound Resistors 3110-RWR82S24R9FRS73
EGS-2 24.9 1% RWR82S24R9FR S73

EGS-2 24.9 1% RWR82S24R9FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82S24R9FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S24R9FRS73-ND
Through Hole Resistors RWR82S24R9FRS73-ND
24.9 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.9 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 24.9 OHM 2W 1% WW AXIAL - RWR82S24R9FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 2W 1% WW AXIAL
RWR82S24R9FRS73
RES 24.9 OHM 2W 1% WW AXIAL RWR82S24R9FRS73
RES 24.9ohm 2W 1% WW AXIAL

RES 24.9ohm 2W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,24.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2515 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,24.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2515
Resistor,metal Alloy,24.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2515
Resistor,Metal Alloy,24.9Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,24.9Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR82S24R9FRS73 RWR82S24R9FRS73-ND RWR82S24R9FRS73 64C2515
Product Name Wirewound Resistors Through Hole Resistors RES 24.9 OHM 2W 1% WW AXIAL Resistor,metal Alloy,24.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details