Vishay Intertechnology, Inc. Wirewound Resistors RWR82S24R9FRBSL

Description
EGS-2 24.9 1% RWR82S24R9FR BSL
Request a Quote Datasheet
Description
EGS-2 24.9 1% RWR82S24R9FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S24R9FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S24R9FRBSL
Wirewound Resistors 3110-RWR82S24R9FRBSL
EGS-2 24.9 1% RWR82S24R9FR BSL

EGS-2 24.9 1% RWR82S24R9FR BSL

Supplier's Site Datasheet
RES 24.9 OHM 2W 1% WW AXIAL - RWR82S24R9FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 2W 1% WW AXIAL
RWR82S24R9FRBSL
RES 24.9 OHM 2W 1% WW AXIAL RWR82S24R9FRBSL
RES 24.9ohm 2W 1% WW AXIAL

RES 24.9ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S24R9FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S24R9FRBSL-ND
Through Hole Resistors RWR82S24R9FRBSL-ND
24.9 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.9 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S24R9FRBSL RWR82S24R9FRBSL RWR82S24R9FRBSL-ND
Product Name Wirewound Resistors RES 24.9 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1625966-4 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 3.9 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details