Vishay Intertechnology, Inc. Through Hole Resistors RWR82S2R55FRRSL

Description
2.55 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.55 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S2R55FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2R55FRRSL-ND
Through Hole Resistors RWR82S2R55FRRSL-ND
2.55 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.55 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S2R55FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2R55FRRSL
Wirewound Resistors 3110-RWR82S2R55FRRSL
EGS-2 2.55 1% RWR82S2R55FR RSL

EGS-2 2.55 1% RWR82S2R55FR RSL

Supplier's Site Datasheet
RES 2.55 OHM 2W 1% WW AXIAL - RWR82S2R55FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM 2W 1% WW AXIAL
RWR82S2R55FRRSL
RES 2.55 OHM 2W 1% WW AXIAL RWR82S2R55FRRSL
RES 2.55ohm 2W 1% WW AXIAL

RES 2.55ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S2R55FRRSL-ND 3110-RWR82S2R55FRRSL RWR82S2R55FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 2.55 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.55 ohms 2.55 ohms 2.55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details