Vishay Intertechnology, Inc. Wirewound Resistors RWR82S3480FRRSL

Description
EGS-2 348 1% RWR82S3480FR RSL
Request a Quote Datasheet
Description
EGS-2 348 1% RWR82S3480FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S3480FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S3480FRRSL
Wirewound Resistors 3110-RWR82S3480FRRSL
EGS-2 348 1% RWR82S3480FR RSL

EGS-2 348 1% RWR82S3480FR RSL

Supplier's Site Datasheet
RES 348 OHM 2W 1% WW AXIAL - RWR82S3480FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 2W 1% WW AXIAL
RWR82S3480FRRSL
RES 348 OHM 2W 1% WW AXIAL RWR82S3480FRRSL
RES 348ohm 2W 1% WW AXIAL

RES 348ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S3480FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S3480FRRSL-ND
Through Hole Resistors RWR82S3480FRRSL-ND
348 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S3480FRRSL RWR82S3480FRRSL RWR82S3480FRRSL-ND
Product Name Wirewound Resistors RES 348 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 348 ohms 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers