Vishay Intertechnology, Inc. RES 374 OHM 2W 1% WW AXIAL RWR82S3740FSB12

Description
RES 374ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 374ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 2W 1% WW AXIAL - RWR82S3740FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 2W 1% WW AXIAL
RWR82S3740FSB12
RES 374 OHM 2W 1% WW AXIAL RWR82S3740FSB12
RES 374ohm 2W 1% WW AXIAL

RES 374ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S3740FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S3740FSB12
Wirewound Resistors 3110-RWR82S3740FSB12
EGS-2 374 1% RWR82S3740FS B12

EGS-2 374 1% RWR82S3740FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82S3740FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S3740FSB12-ND
Through Hole Resistors RWR82S3740FSB12-ND
374 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S3740FSB12 3110-RWR82S3740FSB12 RWR82S3740FSB12-ND
Product Name RES 374 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374 ohms 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details