Vishay Intertechnology, Inc. RES 332 OHM 2W 1% WW AXIAL RWR82S3320FRRSL

Description
RES 332ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 332ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 2W 1% WW AXIAL - RWR82S3320FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 2W 1% WW AXIAL
RWR82S3320FRRSL
RES 332 OHM 2W 1% WW AXIAL RWR82S3320FRRSL
RES 332ohm 2W 1% WW AXIAL

RES 332ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S3320FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S3320FRRSL
Wirewound Resistors 3110-RWR82S3320FRRSL
EGS-2 332 1% RWR82S3320FR RSL

EGS-2 332 1% RWR82S3320FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S3320FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S3320FRRSL-ND
Through Hole Resistors RWR82S3320FRRSL-ND
332 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S3320FRRSL 3110-RWR82S3320FRRSL RWR82S3320FRRSL-ND
Product Name RES 332 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details