Vishay Intertechnology, Inc. RES 523 OHM 2W 1% WW AXIAL RWR82S5230FSBSL

Description
RES 523ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 523ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 2W 1% WW AXIAL - RWR82S5230FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 2W 1% WW AXIAL
RWR82S5230FSBSL
RES 523 OHM 2W 1% WW AXIAL RWR82S5230FSBSL
RES 523ohm 2W 1% WW AXIAL

RES 523ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S5230FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S5230FSBSL
Wirewound Resistors 3110-RWR82S5230FSBSL
EGS-2 523 1% RWR82S5230FS BSL

EGS-2 523 1% RWR82S5230FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S5230FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S5230FSBSL-ND
Through Hole Resistors RWR82S5230FSBSL-ND
523 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

523 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S5230FSBSL 3110-RWR82S5230FSBSL RWR82S5230FSBSL-ND
Product Name RES 523 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523 ohms 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details