Vishay Intertechnology, Inc. RES 525 OHM 2W 1% WW AXIAL RWR82S5250FSB12

Description
RES 525ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 525ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 525 OHM 2W 1% WW AXIAL - RWR82S5250FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 525 OHM 2W 1% WW AXIAL
RWR82S5250FSB12
RES 525 OHM 2W 1% WW AXIAL RWR82S5250FSB12
RES 525ohm 2W 1% WW AXIAL

RES 525ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S5250FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S5250FSB12-ND
Through Hole Resistors RWR82S5250FSB12-ND
525 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

525 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S5250FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S5250FSB12
Wirewound Resistors 3110-RWR82S5250FSB12
EGS-2 525 1% RWR82S5250FS B12

EGS-2 525 1% RWR82S5250FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S5250FSB12 RWR82S5250FSB12-ND 3110-RWR82S5250FSB12
Product Name RES 525 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 525 ohms 525 ohms 525 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details