Vishay Intertechnology, Inc. Wirewound Resistors RWR82S3320FSBSL

Description
EGS-2 332 1% RWR82S3320FS BSL
Request a Quote Datasheet
Description
EGS-2 332 1% RWR82S3320FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S3320FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S3320FSBSL
Wirewound Resistors 3110-RWR82S3320FSBSL
EGS-2 332 1% RWR82S3320FS BSL

EGS-2 332 1% RWR82S3320FS BSL

Supplier's Site Datasheet
RES 332 OHM 2W 1% WW AXIAL - RWR82S3320FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 2W 1% WW AXIAL
RWR82S3320FSBSL
RES 332 OHM 2W 1% WW AXIAL RWR82S3320FSBSL
RES 332ohm 2W 1% WW AXIAL

RES 332ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S3320FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S3320FSBSL-ND
Through Hole Resistors RWR82S3320FSBSL-ND
332 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S3320FSBSL RWR82S3320FSBSL RWR82S3320FSBSL-ND
Product Name Wirewound Resistors RES 332 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details