Vishay Intertechnology, Inc. Wirewound Resistors RWR82S22R1FRS70

Description
EGS-2 22.1 1% RWR82S22R1FR S70
Request a Quote Datasheet
Description
EGS-2 22.1 1% RWR82S22R1FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S22R1FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S22R1FRS70
Wirewound Resistors 3110-RWR82S22R1FRS70
EGS-2 22.1 1% RWR82S22R1FR S70

EGS-2 22.1 1% RWR82S22R1FR S70

Supplier's Site Datasheet
RES 22.1 OHM 2W 1% WW AXIAL - RWR82S22R1FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 2W 1% WW AXIAL
RWR82S22R1FRS70
RES 22.1 OHM 2W 1% WW AXIAL RWR82S22R1FRS70
RES 22.1ohm 2W 1% WW AXIAL

RES 22.1ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S22R1FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S22R1FRS70-ND
Through Hole Resistors RWR82S22R1FRS70-ND
22.1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22.1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,22.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2500 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,22.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2500
Resistor,metal Alloy,22.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2500
Resistor,Metal Alloy,22.1Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,22.1Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR82S22R1FRS70 RWR82S22R1FRS70 RWR82S22R1FRS70-ND 64C2500
Product Name Wirewound Resistors RES 22.1 OHM 2W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,22.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details