Vishay Intertechnology, Inc. Wirewound Resistors RWR82S28R0FRS73

Description
EGS-2 28 1% RWR82S28R0FR S73
Request a Quote Datasheet
Description
EGS-2 28 1% RWR82S28R0FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S28R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S28R0FRS73
Wirewound Resistors 3110-RWR82S28R0FRS73
EGS-2 28 1% RWR82S28R0FR S73

EGS-2 28 1% RWR82S28R0FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82S28R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S28R0FRS73-ND
Through Hole Resistors RWR82S28R0FRS73-ND
28 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

28 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 28 OHM 2W 1% WW AXIAL - RWR82S28R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 2W 1% WW AXIAL
RWR82S28R0FRS73
RES 28 OHM 2W 1% WW AXIAL RWR82S28R0FRS73
RES 28ohm 2W 1% WW AXIAL

RES 28ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S28R0FRS73 RWR82S28R0FRS73-ND RWR82S28R0FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 28 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 28 ohms 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details