Vishay Intertechnology, Inc. RES 249 OHM 2W 1% WW AXIAL RWR82S2490FRBSL

Description
RES 249ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 249ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 2W 1% WW AXIAL - RWR82S2490FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 2W 1% WW AXIAL
RWR82S2490FRBSL
RES 249 OHM 2W 1% WW AXIAL RWR82S2490FRBSL
RES 249ohm 2W 1% WW AXIAL

RES 249ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S2490FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2490FRBSL-ND
Through Hole Resistors RWR82S2490FRBSL-ND
249 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S2490FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2490FRBSL
Wirewound Resistors 3110-RWR82S2490FRBSL
EGS-2 249 1% RWR82S2490FR BSL

EGS-2 249 1% RWR82S2490FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S2490FRBSL RWR82S2490FRBSL-ND 3110-RWR82S2490FRBSL
Product Name RES 249 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details