Vishay Intertechnology, Inc. RES 20.5 OHM 2W 1% WW AXIAL RWR82S20R5FRBSL

Description
RES 20.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 2W 1% WW AXIAL - RWR82S20R5FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 2W 1% WW AXIAL
RWR82S20R5FRBSL
RES 20.5 OHM 2W 1% WW AXIAL RWR82S20R5FRBSL
RES 20.5ohm 2W 1% WW AXIAL

RES 20.5ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S20R5FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S20R5FRBSL-ND
Through Hole Resistors RWR82S20R5FRBSL-ND
20.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S20R5FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S20R5FRBSL
Wirewound Resistors 3110-RWR82S20R5FRBSL
EGS-2 20.5 1% RWR82S20R5FR BSL

EGS-2 20.5 1% RWR82S20R5FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S20R5FRBSL RWR82S20R5FRBSL-ND 3110-RWR82S20R5FRBSL
Product Name RES 20.5 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers