Vishay Intertechnology, Inc. RES 1 OHM 2W 1% WW AXIAL RWR82S1R00FSS73

Description
RES 1ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 2W 1% WW AXIAL - RWR82S1R00FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 2W 1% WW AXIAL
RWR82S1R00FSS73
RES 1 OHM 2W 1% WW AXIAL RWR82S1R00FSS73
RES 1ohm 2W 1% WW AXIAL

RES 1ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S1R00FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1R00FSS73
Wirewound Resistors 3110-RWR82S1R00FSS73
EGS-2 1 1% RWR82S1R00FS S73

EGS-2 1 1% RWR82S1R00FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1R00FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1R00FSS73-ND
Through Hole Resistors RWR82S1R00FSS73-ND
1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S1R00FSS73 3110-RWR82S1R00FSS73 RWR82S1R00FSS73-ND
Product Name RES 1 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details