Vishay Intertechnology, Inc. RES 1.43 OHM 2W 1% WW AXIAL RWR82S1R43FRS73

Description
RES 1.43ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.43ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43 OHM 2W 1% WW AXIAL - RWR82S1R43FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43 OHM 2W 1% WW AXIAL
RWR82S1R43FRS73
RES 1.43 OHM 2W 1% WW AXIAL RWR82S1R43FRS73
RES 1.43ohm 2W 1% WW AXIAL

RES 1.43ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S1R43FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1R43FRS73-ND
Through Hole Resistors RWR82S1R43FRS73-ND
1.43 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.43 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S1R43FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1R43FRS73
Wirewound Resistors 3110-RWR82S1R43FRS73
EGS-2 1.43 1% RWR82S1R43FR S73

EGS-2 1.43 1% RWR82S1R43FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S1R43FRS73 RWR82S1R43FRS73-ND 3110-RWR82S1R43FRS73
Product Name RES 1.43 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.43 ohms 1.43 ohms 1.43 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers