Vishay Intertechnology, Inc. Through Hole Resistors RWR82S1R10FRBSL

Description
1.1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S1R10FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1R10FRBSL-ND
Through Hole Resistors RWR82S1R10FRBSL-ND
1.1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S1R10FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1R10FRBSL
Wirewound Resistors 3110-RWR82S1R10FRBSL
EGS-2 1.1 1% RWR82S1R10FR BSL

EGS-2 1.1 1% RWR82S1R10FR BSL

Supplier's Site Datasheet
RES 1.1 OHM 2W 1% WW AXIAL - RWR82S1R10FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1 OHM 2W 1% WW AXIAL
RWR82S1R10FRBSL
RES 1.1 OHM 2W 1% WW AXIAL RWR82S1R10FRBSL
RES 1.1ohm 2W 1% WW AXIAL

RES 1.1ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S1R10FRBSL-ND 3110-RWR82S1R10FRBSL RWR82S1R10FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 1.1 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.1 ohms 1.1 ohms 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details