Vishay Intertechnology, Inc. RES 1.2 OHM 2W 1% WW AXIAL RWR82S1R20FRB12

Description
RES 1.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2 OHM 2W 1% WW AXIAL - RWR82S1R20FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2 OHM 2W 1% WW AXIAL
RWR82S1R20FRB12
RES 1.2 OHM 2W 1% WW AXIAL RWR82S1R20FRB12
RES 1.2ohm 2W 1% WW AXIAL

RES 1.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S1R20FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1R20FRB12
Wirewound Resistors 3110-RWR82S1R20FRB12
EGS-2 1.2 1% RWR82S1R20FR B12

EGS-2 1.2 1% RWR82S1R20FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1R20FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1R20FRB12-ND
Through Hole Resistors RWR82S1R20FRB12-ND
1.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S1R20FRB12 3110-RWR82S1R20FRB12 RWR82S1R20FRB12-ND
Product Name RES 1.2 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 5-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details