Axial lead metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies, with a rated DC voltage of 1000 V, capacitance of 0.22 µF, maximum RMS ripple current of 6.5 A at 100 kHz and 25°C, and dimensions of 17 mm diameter by 29 mm length. It operates within a temperature range of -40°C to +85°C, has a dissipation factor of 0.07% max at 1 kHz and 25°C, and meets UL 94V-0 flame rating. The capacitor features lead-free tinned copper leads and internal series connections for voltage derating.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.22UF 10% 1KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 224PPS102K | 224PPS102K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF |