Cornell Dubilier Film Paper Film Capacitors 224MWR050K

Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 8.04 Ω Diameter: 6mm Length: 11.5mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 8.04 Ω Diameter: 6mm Length: 11.5mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 224MWR050K is a metallized polyester axial lead film capacitor rated for 50 VDC with a capacitance of 0.22 µF and a dv/dt rating of 9 V/µs. It has a diameter of 6 mm and a length of 11.5 mm, with a lead diameter of 0.6 mm. The operating temperature range is -40°C to +105°C, and the capacitance tolerance is ±10% at 1 kHz and 25°C. The dielectric is polyester with flame-retardant polyester tape wrap and epoxy resin end fills, and it features lead-free tinned leads. The insulation resistance is 15,000 MΩ at 25°C for capacitances less than 0.33 µF at voltages below 100 VDC. Self-inductance is less than 1 nH per mm of body and lead length, and dielectric strength is 160% of rated VDC for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 224MWR050K is a metallized polyester axial lead film capacitor rated for 50 VDC with a capacitance of 0.22 µF and a dv/dt rating of 9 V/µs. It has a diameter of 6 mm and a length of 11.5 mm, with a lead diameter of 0.6 mm. The operating temperature range is -40°C to +105°C, and the capacitance tolerance is ±10% at 1 kHz and 25°C. The dielectric is polyester with flame-retardant polyester tape wrap and epoxy resin end fills, and it features lead-free tinned leads. The insulation resistance is 15,000 MΩ at 25°C for capacitances less than 0.33 µF at voltages below 100 VDC. Self-inductance is less than 1 nH per mm of body and lead length, and dielectric strength is 160% of rated VDC for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 224MWR050K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
224MWR050K
Film Paper Film Capacitors 224MWR050K
For New Design: Yes Capacitance: 220 nF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 8.04 Ω Diameter: 6mm Length: 11.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 220 nF
  • Voltage DC: 50V
  • Voltage AC: 30V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 9
  • RMS Current: —
  • ESR: 8.04 Ω
  • Diameter: 6mm
  • Length: 11.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-224MWR050K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-224MWR050K
Film Capacitors 2002-224MWR050K
Metallized Polyester Film Capacitors 0.22µF 50V

Metallized Polyester Film Capacitors 0.22µF 50V

Supplier's Site Datasheet
Film Capacitors - 224MWR050K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
224MWR050K-ND
Film Capacitors 224MWR050K-ND
0.22µF Film Capacitor 30V 50V Polyester, Metallized Axial

0.22µF Film Capacitor 30V 50V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 224MWR050K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
224MWR050K
Capacitors - Film Capacitors 224MWR050K
CAP FILM 0.22UF 10% 50VDC AXIAL

CAP FILM 0.22UF 10% 50VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 224MWR050K 2002-224MWR050K 224MWR050K-ND 224MWR050K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB250K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details