The 205PPS152K is an axial lead metallized polypropylene film capacitor rated for 1500 VDC, with a capacitance of 2 μF. It has a maximum dv/dt of 14 V/μs, an ESR of 3.0 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 235 A at 70°C. The package dimensions are 40.5 mm in length and 35.5 mm in diameter. It operates from -40°C to +85°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. The capacitor meets dielectric strength requirements of 200% of rated VDC applied for 60 seconds between terminals and case, and has an insulation resistance of 30,000 MΩ·μF. Its construction features flame-retardant polyester tape wrap and epoxy resin end fill. The terminal leads are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 205PPS152K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |