The 223PPB202KG is a metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits. It has a rated DC voltage of 2000 V, a capacitance of 0.022 µF, and dimensions of 26.5 mm × 22 mm × 13 mm with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. The capacitor operates within a temperature range of -55°C to +105°C and meets UL 94V-0 flame retardant standards. Its insulation resistance exceeds 50% of the maximum specified value after load life testing at 85°C with 125% rated voltage. Self-inductance is less than 1 nH per mm of lead spacing, and capacitance drift is less than 0.5% after two years at 40°C. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage applied for 60 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 223PPB202KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |