The 224PPA302K is an axial lead, high dv/dt, polypropylene film capacitor for high-voltage DC applications. It has a rated voltage of 3000 V, a capacitance of 0.22 µF, and a maximum ripple current of 14 A at 100 kHz and 70°C. It measures 36 mm in diameter and 46 mm in length. Capacitance tolerance is ±10% at 1 kHz and 25°C. Insulation resistance is 30000 MΩ·µF. Self-inductance is less than 1 nH per mm of lead spacing. Operating temperature range is -55°C to +85°C. Life expectancy is 100,000 hours at 70°C under DC voltage. Construction uses double metallized film with internal series connections and UL94V0 epoxy resin end filling. Leads are lead-free tinned copper. Dielectric strength is 200% of rated DC voltage for 60 seconds. Dissipation factor at 1 kHz and 25°C is 0.05%.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224PPA302K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |