Cornell Dubilier EMI/RFI SUPPRESSION Capacitors 223MKP275KC

Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet
Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
EMI/RFI SUPPRESSION Capacitors
223MKP275KC
EMI/RFI SUPPRESSION Capacitors 223MKP275KC
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals.

Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Cap, 0.022Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor - 14N7718 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor
14N7718
Cap, 0.022Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor 14N7718
CAP, 0.022UF, 275V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.022UF, 275V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 223MKP275KC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
223MKP275KC
Film Capacitors 223MKP275KC
CAP FILM 0.022UF 10% 310VAC RAD

CAP FILM 0.022UF 10% 310VAC RAD

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 223MKP275KC 14N7718 223MKP275KC
Product Name EMI/RFI SUPPRESSION Capacitors Cap, 0.022Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details